Advantech 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input BB-ESW105-A

Description
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote
Description
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESW105-A is a 5-port unmanaged industrial Ethernet switch designed for fast Ethernet applications. It supports 10/100BASE-TX connections with auto MDI/MDI-X and offers a transmission speed of up to 100 Mbps over distances of up to 100 meters. The switch operates on a redundant power input of 12-48 VDC or 10-24 VAC, with a power consumption of 4.1 watts. This device features a compact metal enclosure rated IP40, making it suitable for dusty industrial environments. It is compliant with Class 1 Division 2 (C1D2) standards, indicating its suitability for hazardous locations. The operating temperature range is wide, from -40°C to 75°C, allowing for use in extreme conditions. The switch can be mounted on DIN rails or walls, providing flexibility in installation. Additional features include LED indicators for power and link/activity status, as well as protection against reverse polarity and overload current. The ESW105-A is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The ESW105-A is a 5-port unmanaged industrial Ethernet switch designed for fast Ethernet applications. It supports 10/100BASE-TX connections with auto MDI/MDI-X and offers a transmission speed of up to 100 Mbps over distances of up to 100 meters. The switch operates on a redundant power input of 12-48 VDC or 10-24 VAC, with a power consumption of 4.1 watts. This device features a compact metal enclosure rated IP40, making it suitable for dusty industrial environments. It is compliant with Class 1 Division 2 (C1D2) standards, indicating its suitability for hazardous locations. The operating temperature range is wide, from -40°C to 75°C, allowing for use in extreme conditions. The switch can be mounted on DIN rails or walls, providing flexibility in installation. Additional features include LED indicators for power and link/activity status, as well as protection against reverse polarity and overload current. The ESW105-A is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW105-A - Advantech
Cincinnati, OH, United States
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input
BB-ESW105-A
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input BB-ESW105-A
5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and wall mount IP40-rated metal enclosure Supports redundant 12~48 VDC or 10~24 VAC power input Wide operating temperature range of -40 ~ 75°C C1D2 for hazardous locations

5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input

  • 5 x fast Ethernet ports with auto MDI/MDI-X
  • Supports 10/100 Mbps auto negotiation
  • Compact size with DIN rail and wall mount
  • IP40-rated metal enclosure
  • Supports redundant 12~48 VDC or 10~24 VAC power input
  • Wide operating temperature range of -40 ~ 75°C
  • C1D2 for hazardous locations
Buy Now Datasheet
Switches, Hubs - 2084-BB-ESW105-A-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-BB-ESW105-A-ND
Switches, Hubs 2084-BB-ESW105-A-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet
5 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech - 52AH6857 - Newark, An Avnet Company
Chicago, IL, United States
5 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech
52AH6857
5 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech 52AH6857
5 FE UNMANAGED SWITCH W/WIDE TEMP. LOW AC ROHS COMPLIANT: YES

5 FE UNMANAGED SWITCH W/WIDE TEMP. LOW AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number BB-ESW105-A 2084-BB-ESW105-A-ND 52AH6857
Product Name 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input Switches, Hubs 5 Fe Unmanaged Switch W/wide Temp. Low Ac Rohs Compliant Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-ABDN-SE-IN5410-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
2 suppliers
Switches, Hubs - 2084-BB-SEG316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details