Electro Optical Components, Inc. V-groove Fiber Array Model GCTP

Description
Features: NA:0.12-0.22, Customer design service available Fiber Number: 32, 64 Single Array or Double Array Applications: CTP Printing Medical Use
Request a Quote Datasheet
Description
Features: NA:0.12-0.22, Customer design service available Fiber Number: 32, 64 Single Array or Double Array Applications: CTP Printing Medical Use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-groove Fiber Array Model - GCTP - Electro Optical Components, Inc.
Santa Rosa, CA, USA
V-groove Fiber Array Model
GCTP
V-groove Fiber Array Model GCTP
Features: NA:0.12-0.22, Customer design service available Fiber Number: 32, 64 Single Array or Double Array Applications: CTP Printing Medical Use

Features:

  • NA:0.12-0.22,
  • Customer design service available
  • Fiber Number: 32, 64
  • Single Array or Double Array

Applications: CTP Printing Medical Use

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Cables
Product Number GCTP
Product Name V-groove Fiber Array Model
Cable Type Multifiber
Number of Fibers 32, 64
Core Size 60 µm (2.36 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Chalcogenide Infrared (CIR) Fiber Bundles, Convertors & Splitters -  - Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers Up to 37
Core Size 230 to 550 µm (9.06 to 21.65 mils)
View Details
Chalcogenide IR-Fiber Cables -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 8 to 500 µm (0.3150 to 19.69 mils)
Cable Diameter 300 to 700 mm (11.81 to 27.56 inch)
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Duplex
Core Size 500 to 1000 µm (19.69 to 39.37 mils)
Connector Type SMA
View Details
Fiber Optic Cables for Laser Beam Delivery -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 200 to 800 µm (7.87 to 31.5 mils)
Connector Type SMA; D80
View Details