Electro Optical Components, Inc. Polycrystalline IR-Fiber Cables

Description
High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber diameters from 0.3 to 1.0mm No aging effect art photonics' development of specialty fibers for the Mid-Infrared region has resulted in a unique product - Core / Clad Polycrystalline Infra-Red (PIR-) fibers. The PIR-fibers are non-toxic, very flexible, transparent across a broad spectral range 4 -18 µm and capable for operating over the wide temperature range from 4K to 420K. Applications: Spectroscopy Probes for Gases & Liquids Flexible Radiometry Flexible IR-imaging Systems Power delivery for CO & CO2 - Lasers
Request a Quote
Description
High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber diameters from 0.3 to 1.0mm No aging effect art photonics' development of specialty fibers for the Mid-Infrared region has resulted in a unique product - Core / Clad Polycrystalline Infra-Red (PIR-) fibers. The PIR-fibers are non-toxic, very flexible, transparent across a broad spectral range 4 -18 µm and capable for operating over the wide temperature range from 4K to 420K. Applications: Spectroscopy Probes for Gases & Liquids Flexible Radiometry Flexible IR-imaging Systems Power delivery for CO & CO2 - Lasers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline IR-Fiber Cables -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Polycrystalline IR-Fiber Cables
Polycrystalline IR-Fiber Cables
High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber diameters from 0.3 to 1.0mm No aging effect art photonics' development of specialty fibers for the Mid-Infrared region has resulted in a unique product - Core / Clad Polycrystalline Infra-Red (PIR-) fibers. The PIR-fibers are non-toxic, very flexible, transparent across a broad spectral range 4 -18 µm and capable for operating over the wide temperature range from 4K to 420K. Applications: Spectroscopy Probes for Gases & Liquids Flexible Radiometry Flexible IR-imaging Systems Power delivery for CO & CO2 - Lasers
  • High transmittance from 4 µm up to 18µm
  • High flexibility and no toxicity
  • Suitable for CO2- laser power delivery up to 50W
  • Low attenuation at 10.6µm (0.1-0.5 dB/m)
  • Standard fiber diameters from 0.3 to 1.0mm
  • No aging effect

art photonics' development of specialty fibers for the Mid-Infrared region has resulted in a unique product - Core / Clad Polycrystalline Infra-Red (PIR-) fibers. The PIR-fibers are non-toxic, very flexible, transparent across a broad spectral range 4 -18 µm and capable for operating over the wide temperature range from 4K to 420K.
Applications:

  • Spectroscopy Probes for Gases & Liquids
  • Flexible Radiometry
  • Flexible IR-imaging Systems
  • Power delivery for CO & CO2 - Lasers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Cables
Product Name Polycrystalline IR-Fiber Cables
Cable Type Simplex
Core Size 240 to 900 µm (9.45 to 35.43 mils)
Cable Diameter 0.3000 to 1 mm (0.0118 to 0.0394 inch)
Core Material AgCl 0.25 Br 0.75
Jacket Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

V-groove Fiber Array Model - GCTP - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers 32, 64
Core Size 60 µm (2.36 mils)
View Details
Chalcogenide IR-Fiber Cables -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 8 to 500 µm (0.3150 to 19.69 mils)
Cable Diameter 300 to 700 mm (11.81 to 27.56 inch)
View Details
PIR Fiber Bundles for IR Imaging -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 900 to 1000 µm (35.43 to 39.37 mils)
Operating Temperature -50 to 50 C (-58 to 122 F)
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Duplex
Core Size 500 to 1000 µm (19.69 to 39.37 mils)
Connector Type SMA
View Details