Electro Optical Components, Inc. Fiber Optic Cables for Laser Beam Delivery

Description
FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple clad fibers and core shape can be selected to match customer application. Unique advantage to combine power up to multi-kW range from many diode lasers can be achieved with bundles of FlexiRay® Metal-Coated Silica Fibers. Laser cables and bundles made from them can be used at high temperatures (>600°C) and in vacuum.
Request a Quote Datasheet
Description
FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple clad fibers and core shape can be selected to match customer application. Unique advantage to combine power up to multi-kW range from many diode lasers can be achieved with bundles of FlexiRay® Metal-Coated Silica Fibers. Laser cables and bundles made from them can be used at high temperatures (>600°C) and in vacuum.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables for Laser Beam Delivery -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Fiber Optic Cables for Laser Beam Delivery
Fiber Optic Cables for Laser Beam Delivery
FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple clad fibers and core shape can be selected to match customer application. Unique advantage to combine power up to multi-kW range from many diode lasers can be achieved with bundles of FlexiRay® Metal-Coated Silica Fibers. Laser cables and bundles made from them can be used at high temperatures (>600°C) and in vacuum.

FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems.

Design of single/ double/ triple clad fibers and core shape can be selected to match customer application. Unique advantage to combine power up to multi-kW range from many diode lasers can be achieved with bundles of FlexiRay® Metal-Coated Silica Fibers. Laser cables and bundles made from them can be used at high temperatures (>600°C) and in vacuum.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Cables
Product Name Fiber Optic Cables for Laser Beam Delivery
Cable Type Simplex
Core Size 200 to 800 µm (7.87 to 31.5 mils)
Connector Type SMA; D80
Cable Diameter 3 to 8.9 mm (0.1181 to 0.3504 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Fiber Bundles for IR Imaging -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 900 to 1000 µm (35.43 to 39.37 mils)
Operating Temperature -50 to 50 C (-58 to 122 F)
View Details
Chalcogenide Infrared (CIR) Fiber Bundles, Convertors & Splitters -  - Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers Up to 37
Core Size 230 to 550 µm (9.06 to 21.65 mils)
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Duplex
Core Size 500 to 1000 µm (19.69 to 39.37 mils)
Connector Type SMA
View Details
V-groove Fiber Array Model - GCTP - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers 32, 64
Core Size 60 µm (2.36 mils)
View Details