Backer-Springfield Compressor & Crankcase Heaters

Description
Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the application and include the proper lead wire type, insulation, length, and terminated as needed or provided with stripped ends for installation. On the inside of the metal housing is our extruded heat cable insulated with either PVC, silicone, or fiberglass jacket material. The heat cable provides for a maximum wattage limited to 50 watts per foot in the design. This heater is optimal for low wattage applications or a flammable refrigerant application where a flexible low cost design is required. The operating temperature of this design is well below the flash point of most refrigerants at approximately 500 degrees Fahrenheit.
Request a Quote
Description
Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the application and include the proper lead wire type, insulation, length, and terminated as needed or provided with stripped ends for installation. On the inside of the metal housing is our extruded heat cable insulated with either PVC, silicone, or fiberglass jacket material. The heat cable provides for a maximum wattage limited to 50 watts per foot in the design. This heater is optimal for low wattage applications or a flammable refrigerant application where a flexible low cost design is required. The operating temperature of this design is well below the flash point of most refrigerants at approximately 500 degrees Fahrenheit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compressor & Crankcase Heaters -  - Backer-Springfield
Murfreesboro, TN, United States
Compressor & Crankcase Heaters
Compressor & Crankcase Heaters
Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the application and include the proper lead wire type, insulation, length, and terminated as needed or provided with stripped ends for installation. On the inside of the metal housing is our extruded heat cable insulated with either PVC, silicone, or fiberglass jacket material. The heat cable provides for a maximum wattage limited to 50 watts per foot in the design. This heater is optimal for low wattage applications or a flammable refrigerant application where a flexible low cost design is required. The operating temperature of this design is well below the flash point of most refrigerants at approximately 500 degrees Fahrenheit.

Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the application and include the proper lead wire type, insulation, length, and terminated as needed or provided with stripped ends for installation. On the inside of the metal housing is our extruded heat cable insulated with either PVC, silicone, or fiberglass jacket material. The heat cable provides for a maximum wattage limited to 50 watts per foot in the design. This heater is optimal for low wattage applications or a flammable refrigerant application where a flexible low cost design is required. The operating temperature of this design is well below the flash point of most refrigerants at approximately 500 degrees Fahrenheit.

Supplier's Site

Technical Specifications

  Backer-Springfield
Product Category Electric Heaters
Product Name Compressor & Crankcase Heaters
Heater Type Tubular Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details