Gaumer Process Electric Fuel Gas Startup Heater

Description
Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes refered to as Black Start Heaters, superheat the gas until the performance heater can maintain the required temperature of the gas to the Turbine in a combined cycle power plant. The Startup/Superheater is placed after the final coalescing filter to prevent any moisture from dropping out prior to the Gas Turbine.The Heater is typically controlled via 100% Silicon Controlled Rectifier (SCR) or Thyristor. It is common to power the heater with a generator during startup. If a generator is used for startup power, it is recommended that the SCR Controlled heater does not exceed 25% of the Generator Duty to prevent cycling of the Generator. A SCR/Step Control Scheme is employed to prevent the cycling of the Generator.
Request a Quote
Description
Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes refered to as Black Start Heaters, superheat the gas until the performance heater can maintain the required temperature of the gas to the Turbine in a combined cycle power plant. The Startup/Superheater is placed after the final coalescing filter to prevent any moisture from dropping out prior to the Gas Turbine.The Heater is typically controlled via 100% Silicon Controlled Rectifier (SCR) or Thyristor. It is common to power the heater with a generator during startup. If a generator is used for startup power, it is recommended that the SCR Controlled heater does not exceed 25% of the Generator Duty to prevent cycling of the Generator. A SCR/Step Control Scheme is employed to prevent the cycling of the Generator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Fuel Gas Startup Heater -  - Gaumer Process
Houston, TX, United States
Electric Fuel Gas Startup Heater
Electric Fuel Gas Startup Heater
Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes refered to as Black Start Heaters, superheat the gas until the performance heater can maintain the required temperature of the gas to the Turbine in a combined cycle power plant. The Startup/Superheater is placed after the final coalescing filter to prevent any moisture from dropping out prior to the Gas Turbine.The Heater is typically controlled via 100% Silicon Controlled Rectifier (SCR) or Thyristor. It is common to power the heater with a generator during startup. If a generator is used for startup power, it is recommended that the SCR Controlled heater does not exceed 25% of the Generator Duty to prevent cycling of the Generator. A SCR/Step Control Scheme is employed to prevent the cycling of the Generator.

Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes refered to as Black Start Heaters, superheat the gas until the performance heater can maintain the required temperature of the gas to the Turbine in a combined cycle power plant. The Startup/Superheater is placed after the final coalescing filter to prevent any moisture from dropping out prior to the Gas Turbine.The Heater is typically controlled via 100% Silicon Controlled Rectifier (SCR) or Thyristor. It is common to power the heater with a generator during startup. If a generator is used for startup power, it is recommended that the SCR Controlled heater does not exceed 25% of the Generator Duty to prevent cycling of the Generator. A SCR/Step Control Scheme is employed to prevent the cycling of the Generator.

Supplier's Site

Technical Specifications

  Gaumer Process
Product Category Electric Heaters
Product Name Electric Fuel Gas Startup Heater
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Unlock Full Specs
to access all available technical data

Similar Products

Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details