STEGO Enclosure Heater HGK 047

Description
This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating element with dynamic response behavior This enclosure heater is designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail
Request a Quote Datasheet
Description
This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating element with dynamic response behavior This enclosure heater is designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater - HGK 047 - STEGO
Kennesaw, GA, United States
Enclosure Heater
HGK 047
Enclosure Heater HGK 047
This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating element with dynamic response behavior This enclosure heater is designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail

This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating element with dynamic response behavior This enclosure heater is designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number HGK 047
Product Name Enclosure Heater
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers