Standard Mirrors and Windows for Blue Ray Laser Disc Applications, Select either UVFS or Sapphire 12.5mm and 25mm substrates
| Gurley Precision Instruments | |
|---|---|
| Product Category | Optical Windows |
| Product Name | 405nm Blue Laser Windows |
| Wavelength Range | 405 nm (4050 Å) |
| Window Material | Sapphire (optional feature); UV Grade Fused Silica (optional feature) |
| Windows Features | No Coating |
| Window Shape | Circular |