CeNing Optics Co., Ltd. Optical Windows UV Fused Silica Windows

Description
Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted. The incredibly high operating temperature range and the thermal strength of quartz glass is remarkable. It permanently can be used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance. Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials. Due to the high material purity, quartz glass has remarkably good electrical insulation properties. It offers a particularly high insulation resistivity, since electrical currents can flow essentially only through moving ionic impurities and these impurities are very small in the case of quartz glass. This is an important property, particularly in semiconductor applications.
Request a Quote Datasheet
Description
Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted. The incredibly high operating temperature range and the thermal strength of quartz glass is remarkable. It permanently can be used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance. Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials. Due to the high material purity, quartz glass has remarkably good electrical insulation properties. It offers a particularly high insulation resistivity, since electrical currents can flow essentially only through moving ionic impurities and these impurities are very small in the case of quartz glass. This is an important property, particularly in semiconductor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted. The incredibly high operating temperature range and the thermal strength of quartz glass is remarkable. It permanently can be used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance. Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials. Due to the high material purity, quartz glass has remarkably good electrical insulation properties. It offers a particularly high insulation resistivity, since electrical currents can flow essentially only through moving ionic impurities and these impurities are very small in the case of quartz glass. This is an important property, particularly in semiconductor applications.

Fused silica glass has an exceptional high transmissivity and a very low absorption for ultraviolet light. Already at 185 nm more than 80 % of the light can be transmitted.

The incredibly high operating temperature range and the thermal strength of quartz glass is remarkable. It permanently can be used at temperatures of 1000°C. Moreover, quartz glass material has a high thermal shock resistance.

Quartz glass is extremely resistant to salt solutions, acids and water. The chemical resistance of quartz glass to bases surpasses almost all other glass materials.

Due to the high material purity, quartz glass has remarkably good electrical insulation properties. It offers a particularly high insulation resistivity, since electrical currents can flow essentially only through moving ionic impurities and these impurities are very small in the case of quartz glass. This is an important property, particularly in semiconductor applications.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Windows
Product Number UV Fused Silica Windows
Product Name Optical Windows
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
Window Shape Circular; Square; Rectangular
Window Diameter, Side Length, or Rectangular Length 10 to 50.8 mm (0.3937 to 2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details