Newport MKS Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm 632252-117

Description
The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of 4.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote
Description
The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of 4.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm - 632252-117 - Newport MKS
Irvine, CA, United States
Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm
632252-117
Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm 632252-117
The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of 4.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of 4.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 632252-117
Product Name Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm
Window Material UV Grade Fused Silica; Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 425-675 nm - FSW13AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 1000-1550 nm - 10QW40-30AR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Optical Window, Sapphire, 10.0 mm Diameter, 1.00 mm Thick - SAW14 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 - 20QB20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details