Alluxa, Inc. 517 ULTRA Longpass Dichroic Beamsplitter 7626

Description
ULTRA Series longpass dichroic filter with a 517 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 522 nm to 850 nm, greater than 98% average reflectance from 350 nm to 511 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series longpass dichroic filter with a 517 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 522 nm to 850 nm, greater than 98% average reflectance from 350 nm to 511 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
517 ULTRA Longpass Dichroic Beamsplitter - 7626 - Alluxa, Inc.
Santa Rosa, CA, United States
517 ULTRA Longpass Dichroic Beamsplitter
7626
517 ULTRA Longpass Dichroic Beamsplitter 7626
ULTRA Series longpass dichroic filter with a 517 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 522 nm to 850 nm, greater than 98% average reflectance from 350 nm to 511 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series longpass dichroic filter with a 517 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 522 nm to 850 nm, greater than 98% average reflectance from 350 nm to 511 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7626
Product Name 517 ULTRA Longpass Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

559 ULTRA Longpass Dichroic Beamsplitter - 7112 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
498_653 ULTRA Dualband Dichroic Beamsplitter - 7119 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
409 Longpass Dichroic Beamsplitter - 7161 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
589 ULTRA Longpass Dichroic Beamsplitter - 7757 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details