Newport MKS Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm PDOT-1

Description
The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
Request a Quote
Description
The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm - PDOT-1 - Newport MKS
Irvine, CA, United States
Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm
PDOT-1
Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm PDOT-1
The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.

The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number PDOT-1
Product Name Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm
Beamsplitter Incidence Normal Incidence; 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.6 mm (0.0630 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/20, 660-1000 nm - 20Q40NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol - 20Q20HBS.11P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD - 25FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
UV Beamsplitter, 40.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio - UVBS17-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
View Details