Newport MKS Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7,1290-1580 nm 20B20BS.3

Description
The 20B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote
Description
The 20B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7,1290-1580 nm - 20B20BS.3 - Newport MKS
Irvine, CA, United States
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7,1290-1580 nm
20B20BS.3
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7,1290-1580 nm 20B20BS.3
The 20B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

The 20B20BS.3 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20B20BS.3
Product Name Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7,1290-1580 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Circular Linear Variable, UVFS, 100 mm, 0-1 OD - 100FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
UV Beamsplitter, 30.0 mm Diameter, 3.00 mm Thickness, 50R/50T ratio - UVBS16-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 532 nm, S-Pol - 10Q20HBS.27S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 700-950 nm - 30Q20BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details