Alluxa, Inc. 560 ULTRA Longpass Dichroic Beamsplitter 7103

Description
ULTRA Series longpass dichroic filter with a 560 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 568 nm to 640 nm, greater than 98% average reflectance from 480 nm to 552 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series longpass dichroic filter with a 560 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 568 nm to 640 nm, greater than 98% average reflectance from 480 nm to 552 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
560 ULTRA Longpass Dichroic Beamsplitter - 7103 - Alluxa, Inc.
Santa Rosa, CA, United States
560 ULTRA Longpass Dichroic Beamsplitter
7103
560 ULTRA Longpass Dichroic Beamsplitter 7103
ULTRA Series longpass dichroic filter with a 560 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 568 nm to 640 nm, greater than 98% average reflectance from 480 nm to 552 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series longpass dichroic filter with a 560 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 568 nm to 640 nm, greater than 98% average reflectance from 480 nm to 552 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7103
Product Name 560 ULTRA Longpass Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

655 ULTRA Longpass Dichroic Beamsplitter - 7146 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
550 Longpass Dichroic Beamsplitter - 7211 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
491_574 ULTRA Dualband Dichroic Beamsplitter - 7174 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
589 ULTRA Longpass Dichroic Beamsplitter - 7757 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details