ECS Inc. International Surface Mount Crystals ECX-53Q

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53Q is a miniature surface-mount device (SMD) crystal with dimensions of 3.2 x 5 x 1.1 mm, designed for compact applications. It is AEC-Q200 qualified, making it suitable for automotive and other high-reliability environments. The crystal operates within a frequency range of 8.000 to 54.000 MHz and features a frequency tolerance of ±30 ppm at +25°C. For temperature stability, it offers options with a range of ±100 ppm over an extended temperature range of -40°C to +150°C. The ECX-53Q has a shunt capacitance of 5 pF and a specified load capacitance that can range from 6 to 20 pF, depending on the part number configuration. It supports a maximum drive level of 300 OºW and has an aging specification of ±5 ppm in the first year at +25°C. The crystal is RoHS compliant and can withstand storage temperatures from -55°C to +150°C. The product is packaged in tape and reel format for easy handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The ECX-53Q is a miniature surface-mount device (SMD) crystal with dimensions of 3.2 x 5 x 1.1 mm, designed for compact applications. It is AEC-Q200 qualified, making it suitable for automotive and other high-reliability environments. The crystal operates within a frequency range of 8.000 to 54.000 MHz and features a frequency tolerance of ±30 ppm at +25°C. For temperature stability, it offers options with a range of ±100 ppm over an extended temperature range of -40°C to +150°C. The ECX-53Q has a shunt capacitance of 5 pF and a specified load capacitance that can range from 6 to 20 pF, depending on the part number configuration. It supports a maximum drive level of 300 OºW and has an aging specification of ±5 ppm in the first year at +25°C. The crystal is RoHS compliant and can withstand storage temperatures from -55°C to +150°C. The product is packaged in tape and reel format for easy handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-53Q - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-53Q
Surface Mount Crystals ECX-53Q
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-53Q
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystals - X429-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-23B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers