ECS Inc. International Surface Mount Crystals CSM-7X-DU

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-7XDU is a surface mount crystal oscillator with an operating temperature range of -55°C to +125°C and frequency stability of ±100 ppm over that range. It supports frequencies from 3.57 MHz to 70.000 MHz, with equivalent series resistance ranging from 30 Ω to 150 Ω depending on frequency and oscillation mode. Shunt capacitance is 7 pF, maximum drive level is 500 μW, and load capacitance is specified as 10 pF, 20 pF, or series. Aging is ±5 ppm over the first year at +25°C. The package is a low-profile SMD design compliant with RoHS standards, with a suggested reflow profile peaking at +260°C for up to 10 seconds and an MSL rating of 1. The part number identifies frequency, load capacitance, package, temperature stability, and packaging type.

Datasheet Summary
Powered by GS/AI

The CSM-7XDU is a surface mount crystal oscillator with an operating temperature range of -55°C to +125°C and frequency stability of ±100 ppm over that range. It supports frequencies from 3.57 MHz to 70.000 MHz, with equivalent series resistance ranging from 30 Ω to 150 Ω depending on frequency and oscillation mode. Shunt capacitance is 7 pF, maximum drive level is 500 μW, and load capacitance is specified as 10 pF, 20 pF, or series. Aging is ±5 ppm over the first year at +25°C. The package is a low-profile SMD design compliant with RoHS standards, with a suggested reflow profile peaking at +260°C for up to 10 seconds and an MSL rating of 1. The part number identifies frequency, load capacitance, package, temperature stability, and packaging type.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-7X-DU
Surface Mount Crystals CSM-7X-DU
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-7X-DU
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-8-33AQ-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-122.8-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details