The ECX-32 is a surface mount crystal designed for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates over a frequency range of 8.000 to 54.000 MHz in fundamental mode, with a frequency tolerance of ±50 ppm at +25°C and frequency stability of ±50 ppm across the operating temperature range of -20°C to +70°C. The shunt capacitance is 5 pF, and load capacitance is specified in the part number. Equivalent series resistance ranges from 40 Ω at 24.000-54.000 MHz to 400 Ω at 8.000-9.999 MHz. It supports a drive level of 100 μW, has a storage temperature range of -55°C to +125°C, is RoHS compliant, and meets MSL 1 with gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
12MHz ±25ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
12MHz ±25ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
12MHz ±25ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
CRYSTAL 12.0000MHZ 10PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-120-10-33-AGL-TR | XC2907TR-ND | ECS-120-10-33-AGL-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 12 MHz | 12 MHz | |
| Frequency Stability | 30 ppm | 30 ppm |