ECS Inc. International Surface Mount Crystals ECS-120-18-33Q-DS

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature surface mount crystal with a 3.2 x 2.5 mm footprint, designed for stable frequency reference in automotive and embedded applications. It is AEC-Q200 qualified, operates from -55°C to +125°C, and supports frequencies from 8.000 to 54.000 MHz with a fundamental mode of oscillation. The shunt capacitance is 7 pF, and the maximum drive level is 100 μW. ESR varies by frequency, ranging from 40 Ω at 24.000-54.000 MHz to 500 Ω at 8.000-9.999 MHz. Load capacitance is user-specifiable in the part number. It is RoHS compliant, has an aging rate of ±5 ppm per year at +25°C, and uses a four-pad layout with grounded pads 2 and 4. The part is rated for reflow soldering with a peak temperature of +260°C for up to 10 seconds, and has an MSL level of 1 with gold finish.

Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature surface mount crystal with a 3.2 x 2.5 mm footprint, designed for stable frequency reference in automotive and embedded applications. It is AEC-Q200 qualified, operates from -55°C to +125°C, and supports frequencies from 8.000 to 54.000 MHz with a fundamental mode of oscillation. The shunt capacitance is 7 pF, and the maximum drive level is 100 μW. ESR varies by frequency, ranging from 40 Ω at 24.000-54.000 MHz to 500 Ω at 8.000-9.999 MHz. Load capacitance is user-specifiable in the part number. It is RoHS compliant, has an aging rate of ±5 ppm per year at +25°C, and uses a four-pad layout with grounded pads 2 and 4. The part is rated for reflow soldering with a peak temperature of +260°C for up to 10 seconds, and has an MSL level of 1 with gold finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-18-33Q-DS
Surface Mount Crystals ECS-120-18-33Q-DS
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-33Q Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-33Q
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystals - 50-ECS-120-18-33Q-DSTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-120-18-33Q-DSDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-120-18-33Q-DSCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 301226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
301226
Crystal Units 301226
ECS Inc International ECS-120-18-33Q-DS

ECS Inc International ECS-120-18-33Q-DS

Supplier's Site
Crystal, 12Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International - 54AK5799 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
54AK5799
Crystal, 12Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International 54AK5799
CRYSTAL, 12MHZ, 18PF, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 18PF, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ECS-120-18-33Q-DS 50-ECS-120-18-33Q-DSTR-ND 301226 54AK5799 ECS-120-18-33Q-DS
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal Units Crystal, 12Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International Crystals
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free RoHS RoHS
Frequency 12 MHz 12 MHz 12 MHz 12 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data