Advance Lifts, Inc. Air Operated Tilt Table ATI-535-D

Description
The air operated tilters offer the advantage of requiring no electrical connections. They operate on shop air with a minimum of 60 psi. The angle of tilt may increase as the load is decreased, which automatically rotates the bin toward the operator as it is unloaded. SPECIAL FEATURES All units are equipped with motion dampening shock absorbers. All air springs have lifetime warranties. These units are fully primed and then receive a baked enamel finish. These units comply with all applicable ANSI codes. All units are equipped with safety maintenance locks. Standard controls are hand valves mounted on pipe stanchions. (Foot operated controls are optional).
Request a Quote
Description
The air operated tilters offer the advantage of requiring no electrical connections. They operate on shop air with a minimum of 60 psi. The angle of tilt may increase as the load is decreased, which automatically rotates the bin toward the operator as it is unloaded. SPECIAL FEATURES All units are equipped with motion dampening shock absorbers. All air springs have lifetime warranties. These units are fully primed and then receive a baked enamel finish. These units comply with all applicable ANSI codes. All units are equipped with safety maintenance locks. Standard controls are hand valves mounted on pipe stanchions. (Foot operated controls are optional).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATI-535-D is an air-operated tilt table designed for manual material handling without electrical connections, operating on shop air at a minimum of 60 psi. It has a certified capacity of 5,000 lb, tilts up to 35 degrees, and features a baseframe size of 36 x 31.25 inches with a lowered height of 7.25 inches. The unit weighs 425 lbs and accommodates platforms from 36 x 36 inches to 72 x 48 inches. All units include motion dampening shock absorbers, lifetime-warranted air springs, a baked enamel finish, safety maintenance locks, and standard hand valve controls. The product complies with ANSI codes and is ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The ATI-535-D is an air-operated tilt table designed for manual material handling without electrical connections, operating on shop air at a minimum of 60 psi. It has a certified capacity of 5,000 lb, tilts up to 35 degrees, and features a baseframe size of 36 x 31.25 inches with a lowered height of 7.25 inches. The unit weighs 425 lbs and accommodates platforms from 36 x 36 inches to 72 x 48 inches. All units include motion dampening shock absorbers, lifetime-warranted air springs, a baked enamel finish, safety maintenance locks, and standard hand valve controls. The product complies with ANSI codes and is ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Tilt Table - ATI-535-D - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Operated Tilt Table
ATI-535-D
Air Operated Tilt Table ATI-535-D
The air operated tilters offer the advantage of requiring no electrical connections. They operate on shop air with a minimum of 60 psi. The angle of tilt may increase as the load is decreased, which automatically rotates the bin toward the operator as it is unloaded. SPECIAL FEATURES All units are equipped with motion dampening shock absorbers. All air springs have lifetime warranties. These units are fully primed and then receive a baked enamel finish. These units comply with all applicable ANSI codes. All units are equipped with safety maintenance locks. Standard controls are hand valves mounted on pipe stanchions. (Foot operated controls are optional).

The air operated tilters offer the advantage of requiring no electrical connections. They operate on shop air with a minimum of 60 psi. The angle of tilt may increase as the load is decreased, which automatically rotates the bin toward the operator as it is unloaded.

SPECIAL FEATURES

  • All units are equipped with motion dampening shock absorbers.
  • All air springs have lifetime warranties.
  • These units are fully primed and then receive a baked enamel finish.
  • These units comply with all applicable ANSI codes.
  • All units are equipped with safety maintenance locks.
  • Standard controls are hand valves mounted on pipe stanchions. (Foot operated controls are optional).
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Tilt Tables
Product Number ATI-535-D
Product Name Air Operated Tilt Table
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hydraulic Tilt Table - TT-230-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Lift & Tilt Combination Table - PT-55484-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Lift & Tilt Combination Table - PT-35484-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details