Newport MKS Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 9061-PY-M

Description
The 9061-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY-M is a small 25 x 25 mm tilt platform with M2 threaded holes constructed out of Stainless Steel for superior stability. The 9061-PY-M also has locks for set-and-forget applications and is designed to fit the 9061-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote
Description
The 9061-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY-M is a small 25 x 25 mm tilt platform with M2 threaded holes constructed out of Stainless Steel for superior stability. The 9061-PY-M also has locks for set-and-forget applications and is designed to fit the 9061-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Irvine, CA, United States
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4
9061-PY-M
Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 9061-PY-M
The 9061-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY-M is a small 25 x 25 mm tilt platform with M2 threaded holes constructed out of Stainless Steel for superior stability. The 9061-PY-M also has locks for set-and-forget applications and is designed to fit the 9061-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

The 9061-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9061-PY-M is a small 25 x 25 mm tilt platform with M2 threaded holes constructed out of Stainless Steel for superior stability. The 9061-PY-M also has locks for set-and-forget applications and is designed to fit the 9061-COM-M stage.

Pitch and Yaw Adjustments


The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform.

Compatible with Gothic Arch Ball Bearing Steel Linear Stages


Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number 9061-PY-M
Product Name Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4
Load Capacity 2.25 lbs (1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 65 x 65 mm Platform, 8-32 & 1/4-20 - 9063-PY - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Width / Diameter 0.2133 ft (0.6500 dm)
Length 0.2133 ft (0.6500 dm)
View Details
Tilt Platform, Stainless Steel, 160 x 240 mm, ±2.86° Range, M6 - M-TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details