Lift Products, Inc. Max-Tilt Hydraulic Tilt Table LPTT-20

Description
Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation throughout the stroke of the cylinder. Platform Lip Standard platform lip of 4" holds most containers in place during rotation. Custom lip lengths and shapes are available for higher load centers. Standard Features 1.5 HP triple duty internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button magnetic back control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor Top Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Safety skirting Special color Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds
Description
Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation throughout the stroke of the cylinder. Platform Lip Standard platform lip of 4" holds most containers in place during rotation. Custom lip lengths and shapes are available for higher load centers. Standard Features 1.5 HP triple duty internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button magnetic back control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor Top Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Safety skirting Special color Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds

Suppliers

Company
Product
Description
Supplier Links
Max-Tilt Hydraulic Tilt Table - LPTT-20 - Lift Products, Inc.
Waukesha, WI, United States
Max-Tilt Hydraulic Tilt Table
LPTT-20
Max-Tilt Hydraulic Tilt Table LPTT-20
Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation throughout the stroke of the cylinder. Platform Lip Standard platform lip of 4" holds most containers in place during rotation. Custom lip lengths and shapes are available for higher load centers. Standard Features 1.5 HP triple duty internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button magnetic back control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor Top Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Safety skirting Special color Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds

Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt.

Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up and down with double acting cylinders.

With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications.

Request LPTT Quote

Zerk Fittings

Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced.

15 Min. Motor

Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications.

Ribbed Steel

Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation throughout the stroke of the cylinder.

Platform Lip

Standard platform lip of 4" holds most containers in place during rotation. Custom lip lengths and shapes are available for higher load centers.

Standard Features

  • 1.5 HP triple duty internal motor
  • Regreasable zerk fittings on pivot points
  • Ribbed steel reinforced platform deck
  • 115/230 single or 230/460 3 phase voltage
  • 30 amp dedicated circuit is required for 115 volt
  • 10' power cord (connector not included)
  • Hydraulic gear pump
  • Check & solenoid valve, filter and velocity fuse
  • Color yellow top with blue frame
  • Powered up / gravity down on 45° tilt
  • Powered up / powered down on 90° tilt
  • Tilt limit switch
  • Push button magnetic back control box
  • Smooth steel deck with 4" high lip on hinge end
  • High quality chrome plated cylinder
  • Control box with magnetic starter transformer
  • Thermal overload and fuses in control box
  • Designed for surface or lift table mounting

Options

Side Tilt

Custom Tops

Lift Mounted

Conveyor Top

  • Foot control switch
  • Tapered toe guards
  • Lowering beeper
  • Raised base
  • Remote power unit
  • Safety skirting
  • Special color
  • Adj. tilt limit switch
  • Custom lip
  • Side walls
  • V-cradle top
  • Remote control
  • Custom platform sizes
  • Custom platform shapes
  • Custom tilt speeds
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tilt Tables
Product Number LPTT-20
Product Name Max-Tilt Hydraulic Tilt Table
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55484-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details