Allegro MicroSystems Inc. Current Transducers - ACS714ELCTR-20A-T ACS714ELCTR-20A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 848747-ACS714ELCTR-2 0A-T Features: Current Sensor 1 Channel Package: Reel - TR Part Status: Not For New Designs Family Name: ACS714 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1259-2, 620-1259-1, 620-1259-6, ACS714ELCTR20AT
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 848747-ACS714ELCTR-2 0A-T Features: Current Sensor 1 Channel Package: Reel - TR Part Status: Not For New Designs Family Name: ACS714 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1259-2, 620-1259-1, 620-1259-6, ACS714ELCTR20AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS714ELCTR-20A-T - 848747-ACS714ELCTR-20A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS714ELCTR-20A-T
848747-ACS714ELCTR-20A-T
Current Transducers - ACS714ELCTR-20A-T 848747-ACS714ELCTR-20A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 848747-ACS714ELCTR-2 0A-T Features: Current Sensor 1 Channel Package: Reel - TR Part Status: Not For New Designs Family Name: ACS714 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1259-2, 620-1259-1, 620-1259-6, ACS714ELCTR20AT

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 848747-ACS714ELCTR-20A-T
Features: Current Sensor 1 Channel
Package: Reel - TR
Part Status: Not For New Designs
Family Name: ACS714
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1259-2, 620-1259-1, 620-1259-6, ACS714ELCTR20AT

Buy Now Datasheet
Current Sensors - 620-1259-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1259-2-ND
Current Sensors 620-1259-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1259-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1259-1-ND
Current Sensors 620-1259-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1259-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1259-6-ND
Current Sensors 620-1259-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems - 77M1971 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
77M1971
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems 77M1971
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 848747-ACS714ELCTR-20A-T 620-1259-2-ND 77M1971
Product Name Current Transducers - ACS714ELCTR-20A-T Current Sensors Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACS781LLSTR-100B-T - Rochester Electronics
Allegro MicroSystems Inc.
View Details
Current Sensors - 448-TLE4971A025T5UE0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details