The Cylindrical M8 Housing Inductive Proximity Sensor series includes embeddable sensors with a M12 housing, operating at up to 3000 Hz switching frequency, a supply voltage range of 10 to 30 VDC, and an ambient temperature range of -25 to +70°C. The housing is made of nickel-plated brass with a PVC cable connection and complies with IP67 protection. Output current is limited to 200 mA. Non-embeddable and various output types (PNP/NPN, NO/NC) are available.
LOCON sensor products are all high quality sensors. This is especially true of our line of inductive proximity sensors. It is not just our high quality sensors that make the difference, however. We also provide all the best in customer service. Combined with our wide selection, this makes for an unbeatable approach to serving our customers.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0591 inch (1.5 mm) |
| Switching Frequency | 5 to 10 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |