Fargo Controls, Inc. Rectangular Inductive Sensors IR17PU5NO

Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet
Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular Inductive Sensors
IR17PU5NO
Rectangular Inductive Sensors IR17PU5NO
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Low profile for those hard to fit applications
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number IR17PU5NO
Product Name Rectangular Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3647 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3895 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3064 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details