E-T-A Circuit Breakers Electronic Overcurrent Protection Type ESS31-T

Description
The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.2 times rated current. The ESS31-T is track-mountable and provides ease of installation for groups of devices with several circuits.
Description
The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.2 times rated current. The ESS31-T is track-mountable and provides ease of installation for groups of devices with several circuits.
Datasheet
Datasheet Summary
Powered by GS/AI

The ESS31-T is an electronic circuit breaker designed for DC 24 V applications, measuring only 12.5 mm in width. It provides selective protection for load circuits through active electronic current limitation during short circuits and overload disconnection at approximately 1.2 times the rated current. The device is capable of handling capacitive loads up to 40,000 µF and is available in fixed current ratings ranging from 0.5 A to 12 A. This circuit breaker features DIN rail mounting for easy installation and includes an integral fail-safe element that enhances safety by ensuring physical isolation when switched off. It is compliant with UL1077 and UL60947-4-1 standards, making it suitable for use in industrial control panels. The ESS31-T also includes visual status indicators via multicolored LEDs, providing clear feedback on operational conditions. Engineers may find the ESS31-T beneficial for applications requiring reliable overcurrent protection and efficient installation in compact spaces.

Datasheet Summary
Powered by GS/AI

The ESS31-T is an electronic circuit breaker designed for DC 24 V applications, measuring only 12.5 mm in width. It provides selective protection for load circuits through active electronic current limitation during short circuits and overload disconnection at approximately 1.2 times the rated current. The device is capable of handling capacitive loads up to 40,000 µF and is available in fixed current ratings ranging from 0.5 A to 12 A. This circuit breaker features DIN rail mounting for easy installation and includes an integral fail-safe element that enhances safety by ensuring physical isolation when switched off. It is compliant with UL1077 and UL60947-4-1 standards, making it suitable for use in industrial control panels. The ESS31-T also includes visual status indicators via multicolored LEDs, providing clear feedback on operational conditions. Engineers may find the ESS31-T beneficial for applications requiring reliable overcurrent protection and efficient installation in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Protection - Type ESS31-T - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Electronic Overcurrent Protection
Type ESS31-T
Electronic Overcurrent Protection Type ESS31-T
The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.2 times rated current. The ESS31-T is track-mountable and provides ease of installation for groups of devices with several circuits.

The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.2 times rated current. The ESS31-T is track-mountable and provides ease of installation for groups of devices with several circuits.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type ESS31-T
Product Name Electronic Overcurrent Protection
Rated DC Voltage 24 volts
Rated Current 0.5000 to 12 amps
Trip System Type Electronic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 8-1393253-2 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details