Qualtek Electronics Corp. QLB Series Thermal Circuit Breaker, 20A QLB-203-00DNN-3BA

Description
QLB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote
Description
QLB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QLB-203-00DNN-3BA is a thermal circuit breaker rated for 20A at 125-250V AC and 32V DC, designed for panel mounting with a panel thickness range of 0.8mm to 2.5mm. It has a panel cutout dimension of 13.8mm ±0.2mm and overall dimensions of 21.3mm in height and 15.8mm maximum in width. The part is RoHS compliant and carries UL, cUL, TUV, CCC, and CE approvals.

Datasheet Summary
Powered by GS/AI

QLB-203-00DNN-3BA is a thermal circuit breaker rated for 20A at 125-250V AC and 32V DC, designed for panel mounting with a panel thickness range of 0.8mm to 2.5mm. It has a panel cutout dimension of 13.8mm ±0.2mm and overall dimensions of 21.3mm in height and 15.8mm maximum in width. The part is RoHS compliant and carries UL, cUL, TUV, CCC, and CE approvals.

Suppliers

Company
Product
Description
Supplier Links
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QLB Series Thermal Circuit Breaker, 20A
QLB-203-00DNN-3BA
QLB Series Thermal Circuit Breaker, 20A QLB-203-00DNN-3BA
QLB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE

QLB Series Thermal Circuit Breaker
Features:
Rating: 20A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Circuit Breakers - Q506-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q506-ND
Circuit Breakers Q506-ND
Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number QLB-203-00DNN-3BA Q506-ND
Product Name QLB Series Thermal Circuit Breaker, 20A Circuit Breakers
Rated AC Voltage 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - Q278-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
736W Series Press to Reset Thermal Circuit Breaker, 15A, Non Illuminated Switch - 736W-B/302 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details