TE Connectivity Circuit Breakers 8-1393253-2

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 3 Panel Cutout Size (INCH) : 2.25 x 1.66 Contact Features Trip Time at 200% (SEC) : 9 - 100 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 2500A @ 277VAC Operating Voltage (VAC) : 415, 277, 240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 3 Panel Cutout Size (INCH) : 2.25 x 1.66 Contact Features Trip Time at 200% (SEC) : 9 - 100 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 2500A @ 277VAC Operating Voltage (VAC) : 415, 277, 240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 8-1393253-2 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
8-1393253-2
Circuit Breakers 8-1393253-2
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 3 Panel Cutout Size (INCH) : 2.25 x 1.66 Contact Features Trip Time at 200% (SEC) : 9 - 100 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 2500A @ 277VAC Operating Voltage (VAC) : 415, 277, 240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 3
  • Panel Cutout Size (INCH) : 2.25 x 1.66

Contact Features


  • Trip Time at 200% (SEC) : 9 - 100

Dimensions


  • Panel Thickness (Recommended) (INCH) : .047 - .11
  • Product Height : 50.8 MM  [2 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Interrupt Capacity : 2500A @ 277VAC
  • Operating Voltage (VAC) : 415, 277, 240

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Mounting Options : 6-32 Mounting Threads

Product Type Features


  • Actuator Type : Rocker, Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 8-1393253-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
8-1393253-2
Circuit Breakers 8-1393253-2
M6/M7/M9/W6/W7

M6/M7/M9/W6/W7

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 8-1393253-2 8-1393253-2
Product Name Circuit Breakers Circuit Breakers
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB2775-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2-1393253-9 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 4-1393248-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details