Interpower 15 Amp 2 Pole Snap-in Circuit Breaker with Guard 82910270

Description
Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: Amb -30 to 60ºC Electrical Life: See Remarks Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: <0.02 ohms Dielectric Strength: AC 3000V Max. Interrupt Capacity: 3500A Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 4mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Typical Life 50000 operations @ 1 x In inductive. Flammability: UL 94V-2 due to polycarbonate used in rocker.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: Amb -30 to 60ºC Electrical Life: See Remarks Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: <0.02 ohms Dielectric Strength: AC 3000V Max. Interrupt Capacity: 3500A Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 4mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Typical Life 50000 operations @ 1 x In inductive. Flammability: UL 94V-2 due to polycarbonate used in rocker.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Oskaloosa, IA, United States
15 Amp 2 Pole Snap-in Circuit Breaker with Guard
82910270
15 Amp 2 Pole Snap-in Circuit Breaker with Guard 82910270
Current Rating: 15A Voltage Rating: 240/250VAC Temperature Rating: Amb -30 to 60ºC Electrical Life: See Remarks Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: <0.02 ohms Dielectric Strength: AC 3000V Max. Interrupt Capacity: 3500A Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 4mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Typical Life 50000 operations @ 1 x In inductive. Flammability: UL 94V-2 due to polycarbonate used in rocker.

Current Rating: 15A

Voltage Rating: 240/250VAC

Temperature Rating: Amb -30 to 60ºC

Electrical Life: See Remarks

Mechanical Life: 50000 cycles

Insulation Resistance: >100 Mega-Ohms

Shock Resistance: 30G

Vibration Resistance: 8G

Internal Resistance: <0.02 ohms

Dielectric Strength: AC 3000V

Max. Interrupt Capacity: 3500A

Humidity Rating: 240hrs @ 95% H

Quick Disconnects: 4/6.3mm or 8/2.8mm

Terminal Material: Brass

Panel Thickness: 1 to 4mm

General Material: Polyamide 6/6

Color: Black

CE Marking: yes

REMARKS: Typical Life 50000 operations @ 1 x In inductive. Flammability: UL 94V-2 due to polycarbonate used in rocker.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Circuit Breakers
Product Number 82910270
Product Name 15 Amp 2 Pole Snap-in Circuit Breaker with Guard
Rated AC Voltage 240 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details