Green Cubes Technology 2U DC Breaker Panel

Description
Product Information DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. UNIPOWER’s DPP2U Series circuit breaker panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. The panels are only two mounting positions (3.5 inches) high. The dual-bus model provides up to 20 breakers 900A (10A/10B) distribution and alarm capabilities. The A and B sections are fully isolated from each other and are polarity neutral. Breaker capacities range from 2.5 to 200 amperes. A single-bus 450A model is also available. Breaker and power fail alarms are indicated by a dual color LED (green/red) and Form C relay contacts for each bus. Rear accessed load cables connect via 2-hole anti-rotation posts. All connections are straight on for easy installation. Three Year warranty Features and Options 48/24V Dual Voltage POLARITY NEUTRAL 450A bus bar inputs (900A total) Dual Feed (optional Single Feed) “Mid-Trip” circuit breaker function Circuit Breaker ‘puller’ included Tapered entry for easy insertion NO or NC alarm contacts Alarm LEDs Power Fail form-C alarm 19″ & 23″ universal mounting brackets Rear panel safety cover standard
Request a Quote Datasheet
Description
Product Information DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. UNIPOWER’s DPP2U Series circuit breaker panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. The panels are only two mounting positions (3.5 inches) high. The dual-bus model provides up to 20 breakers 900A (10A/10B) distribution and alarm capabilities. The A and B sections are fully isolated from each other and are polarity neutral. Breaker capacities range from 2.5 to 200 amperes. A single-bus 450A model is also available. Breaker and power fail alarms are indicated by a dual color LED (green/red) and Form C relay contacts for each bus. Rear accessed load cables connect via 2-hole anti-rotation posts. All connections are straight on for easy installation. Three Year warranty Features and Options 48/24V Dual Voltage POLARITY NEUTRAL 450A bus bar inputs (900A total) Dual Feed (optional Single Feed) “Mid-Trip” circuit breaker function Circuit Breaker ‘puller’ included Tapered entry for easy insertion NO or NC alarm contacts Alarm LEDs Power Fail form-C alarm 19″ & 23″ universal mounting brackets Rear panel safety cover standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U DC Breaker Panel -  - Green Cubes Technology
Kokomo, IN, United States
2U DC Breaker Panel
2U DC Breaker Panel
Product Information DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. UNIPOWER’s DPP2U Series circuit breaker panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. The panels are only two mounting positions (3.5 inches) high. The dual-bus model provides up to 20 breakers 900A (10A/10B) distribution and alarm capabilities. The A and B sections are fully isolated from each other and are polarity neutral. Breaker capacities range from 2.5 to 200 amperes. A single-bus 450A model is also available. Breaker and power fail alarms are indicated by a dual color LED (green/red) and Form C relay contacts for each bus. Rear accessed load cables connect via 2-hole anti-rotation posts. All connections are straight on for easy installation. Three Year warranty Features and Options 48/24V Dual Voltage POLARITY NEUTRAL 450A bus bar inputs (900A total) Dual Feed (optional Single Feed) “Mid-Trip” circuit breaker function Circuit Breaker ‘puller’ included Tapered entry for easy insertion NO or NC alarm contacts Alarm LEDs Power Fail form-C alarm 19″ & 23″ universal mounting brackets Rear panel safety cover standard

Product Information

DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool.

UNIPOWER’s DPP2U Series circuit breaker panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. The panels are only two mounting positions (3.5 inches) high.

The dual-bus model provides up to 20 breakers 900A (10A/10B) distribution and alarm capabilities. The A and B sections are fully isolated from each other and are polarity neutral. Breaker capacities range from 2.5 to 200 amperes. A single-bus 450A model is also available.

Breaker and power fail alarms are indicated by a dual color LED (green/red) and Form C relay contacts for each bus.

Rear accessed load cables connect via 2-hole anti-rotation posts. All connections are straight on for easy installation.

Three Year warranty


Features and Options

  • 48/24V Dual Voltage
  • POLARITY NEUTRAL
  • 450A bus bar inputs (900A total)
  • Dual Feed (optional Single Feed)
  • “Mid-Trip” circuit breaker function
  • Circuit Breaker ‘puller’ included
  • Tapered entry for easy insertion
  • NO or NC alarm contacts
  • Alarm LEDs
  • Power Fail form-C alarm
  • 19″ & 23″ universal mounting brackets
  • Rear panel safety cover standard
Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Circuit Breakers
Product Name 2U DC Breaker Panel
Rated DC Voltage 20 to 60 volts
Unlock Full Specs
to access all available technical data