PCE Instruments / PCE Americas Inc. Thermometer PCE-313A

Description
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Thermometer determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or prset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote
Description
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Thermometer determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or prset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Thermometer
PCE-313A
Thermometer PCE-313A
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Thermometer determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or prset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Thermometer determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or prset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-313A
Product Name Thermometer
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2502 F (-200 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details