Shaw Moisture Meters Hand Held Dewpoint Meter Model SDHmini-Ex

Description
The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for industrial applications. This robust and lightweight hand held instrument features an intuitive menu structure and advanced features which enable the user to perform measurements in the toughest of environments, quicker and easier than ever before. Certified intrinsically safe to ATEX, IECEx and UL standards, the SDHmini-Ex is the perfect tool for reliable measurements in hazardous areas. In addition, the robust housing not only contains the SHAW moisture sensor, desiccant chamber and gas sample ports but also incorporates the signal conditioning circuitry, memory management and a full colour graphics LCD. An on-board rechargeable lithium-ion battery provides over 150 hours of continuous operation and operates with the following ten language options: English, German, French, Spanish, Portuguese, Russian, Italian, Chinese, Japanese and Korean. The hand held portable dewpoint meter incorporates powerful microelectronics to provide automatic calibration with real time data logging graphical formats. Up to 300,000 readings can be captured and displayed with USB and Bluetooth interfaces for PC communication and printing.
Request a Quote Datasheet
Description
The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for industrial applications. This robust and lightweight hand held instrument features an intuitive menu structure and advanced features which enable the user to perform measurements in the toughest of environments, quicker and easier than ever before. Certified intrinsically safe to ATEX, IECEx and UL standards, the SDHmini-Ex is the perfect tool for reliable measurements in hazardous areas. In addition, the robust housing not only contains the SHAW moisture sensor, desiccant chamber and gas sample ports but also incorporates the signal conditioning circuitry, memory management and a full colour graphics LCD. An on-board rechargeable lithium-ion battery provides over 150 hours of continuous operation and operates with the following ten language options: English, German, French, Spanish, Portuguese, Russian, Italian, Chinese, Japanese and Korean. The hand held portable dewpoint meter incorporates powerful microelectronics to provide automatic calibration with real time data logging graphical formats. Up to 300,000 readings can be captured and displayed with USB and Bluetooth interfaces for PC communication and printing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Leeds, United Kingdom
Hand Held Dewpoint Meter
Model SDHmini-Ex
Hand Held Dewpoint Meter Model SDHmini-Ex
The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for industrial applications. This robust and lightweight hand held instrument features an intuitive menu structure and advanced features which enable the user to perform measurements in the toughest of environments, quicker and easier than ever before. Certified intrinsically safe to ATEX, IECEx and UL standards, the SDHmini-Ex is the perfect tool for reliable measurements in hazardous areas. In addition, the robust housing not only contains the SHAW moisture sensor, desiccant chamber and gas sample ports but also incorporates the signal conditioning circuitry, memory management and a full colour graphics LCD. An on-board rechargeable lithium-ion battery provides over 150 hours of continuous operation and operates with the following ten language options: English, German, French, Spanish, Portuguese, Russian, Italian, Chinese, Japanese and Korean. The hand held portable dewpoint meter incorporates powerful microelectronics to provide automatic calibration with real time data logging graphical formats. Up to 300,000 readings can be captured and displayed with USB and Bluetooth interfaces for PC communication and printing.

The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment.

Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for industrial applications. This robust and lightweight hand held instrument features an intuitive menu structure and advanced features which enable the user to perform measurements in the toughest of environments, quicker and easier than ever before.

Certified intrinsically safe to ATEX, IECEx and UL standards, the SDHmini-Ex is the perfect tool for reliable measurements in hazardous areas.

In addition, the robust housing not only contains the SHAW moisture sensor, desiccant chamber and gas sample ports but also incorporates the signal conditioning circuitry, memory management and a full colour graphics LCD. An on-board rechargeable lithium-ion battery provides over 150 hours of continuous operation and operates with the following ten language options: English, German, French, Spanish, Portuguese, Russian, Italian, Chinese, Japanese and Korean.

The hand held portable dewpoint meter incorporates powerful microelectronics to provide automatic calibration with real time data logging graphical formats. Up to 300,000 readings can be captured and displayed with USB and Bluetooth interfaces for PC communication and printing.

Supplier's Site Datasheet

Technical Specifications

  Shaw Moisture Meters
Product Category Moisture Meters
Product Number Model SDHmini-Ex
Product Name Hand Held Dewpoint Meter
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details