STEGO Temperature and Humidity Sensor CSS 014 Smart Sensor

Description
The compact Smart Sensor CSS 014 electronically records temperature and humidity and converts the measured data into a standardized analog 4 to 20 mA signal. The converted value signals can be utilized or further processed by a control or monitoring unit, e.g. a PLC control. The Smart Sensor is suitable for use in a wide variety of applications and can be used even in harsh environmental conditions, such as wind power. Temperature measuring range -40 to +60 °C (-40 to +140 °F) ±1 K tolerance Humidity measuring range 0 to 100 % RH ±4 % RH tolerance 1 Max. reaction time 3 min. Load resistance (external) ≤ 500 ω Max. power consumption 1.8 W (typically 0.4 W) Connection M12 round plug connector, IEC 61076-2-101, 4-pin, A-coded, shielded Electrical protection Reverse-polarity, short circuit, overvoltage protection Mounting clip for 35 mm DIN rail, EN 60715 and screw fixing M5 Casing plastic according to UL94 V-0, light grey Dimensions 140 x 40 x 38 mm Weight approx. 50 g Fitting position vertical (connection on top) Operating/Storage temperature -40 to +70 °C (-40 to +158 °F) / -40 to +85 °C (-40 to +185 °F) Operating/Storage humidity max. 90% RH (non-condensing) Protection type/Protection class IP20 / III (SELV) Approvals VDE and UL File No. E500143 (acc. to IEC 61010-1/DIN EN 61010-1) Note Other interfaces and measuring ranges on request
Request a Quote Datasheet
Description
The compact Smart Sensor CSS 014 electronically records temperature and humidity and converts the measured data into a standardized analog 4 to 20 mA signal. The converted value signals can be utilized or further processed by a control or monitoring unit, e.g. a PLC control. The Smart Sensor is suitable for use in a wide variety of applications and can be used even in harsh environmental conditions, such as wind power. Temperature measuring range -40 to +60 °C (-40 to +140 °F) ±1 K tolerance Humidity measuring range 0 to 100 % RH ±4 % RH tolerance 1 Max. reaction time 3 min. Load resistance (external) ≤ 500 ω Max. power consumption 1.8 W (typically 0.4 W) Connection M12 round plug connector, IEC 61076-2-101, 4-pin, A-coded, shielded Electrical protection Reverse-polarity, short circuit, overvoltage protection Mounting clip for 35 mm DIN rail, EN 60715 and screw fixing M5 Casing plastic according to UL94 V-0, light grey Dimensions 140 x 40 x 38 mm Weight approx. 50 g Fitting position vertical (connection on top) Operating/Storage temperature -40 to +70 °C (-40 to +158 °F) / -40 to +85 °C (-40 to +185 °F) Operating/Storage humidity max. 90% RH (non-condensing) Protection type/Protection class IP20 / III (SELV) Approvals VDE and UL File No. E500143 (acc. to IEC 61010-1/DIN EN 61010-1) Note Other interfaces and measuring ranges on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Humidity Sensor - CSS 014 Smart Sensor - STEGO
Kennesaw, GA, United States
Temperature and Humidity Sensor
CSS 014 Smart Sensor
Temperature and Humidity Sensor CSS 014 Smart Sensor
The compact Smart Sensor CSS 014 electronically records temperature and humidity and converts the measured data into a standardized analog 4 to 20 mA signal. The converted value signals can be utilized or further processed by a control or monitoring unit, e.g. a PLC control. The Smart Sensor is suitable for use in a wide variety of applications and can be used even in harsh environmental conditions, such as wind power. Temperature measuring range -40 to +60 °C (-40 to +140 °F) ±1 K tolerance Humidity measuring range 0 to 100 % RH ±4 % RH tolerance 1 Max. reaction time 3 min. Load resistance (external) ≤ 500 ω Max. power consumption 1.8 W (typically 0.4 W) Connection M12 round plug connector, IEC 61076-2-101, 4-pin, A-coded, shielded Electrical protection Reverse-polarity, short circuit, overvoltage protection Mounting clip for 35 mm DIN rail, EN 60715 and screw fixing M5 Casing plastic according to UL94 V-0, light grey Dimensions 140 x 40 x 38 mm Weight approx. 50 g Fitting position vertical (connection on top) Operating/Storage temperature -40 to +70 °C (-40 to +158 °F) / -40 to +85 °C (-40 to +185 °F) Operating/Storage humidity max. 90% RH (non-condensing) Protection type/Protection class IP20 / III (SELV) Approvals VDE and UL File No. E500143 (acc. to IEC 61010-1/DIN EN 61010-1) Note Other interfaces and measuring ranges on request

The compact Smart Sensor CSS 014 electronically records temperature and humidity and converts the measured data into a standardized analog 4 to 20 mA signal. The converted value signals can be utilized or further processed by a control or monitoring unit, e.g. a PLC control. The Smart Sensor is suitable for use in a wide variety of applications and can be used even in harsh environmental conditions, such as wind power.

Temperature measuring range-40 to +60 °C (-40 to +140 °F) ±1 K tolerance
Humidity measuring range0 to 100 % RH ±4 % RH tolerance

1

Max. reaction time3 min.
Load resistance (external)≤ 500 Ω
Max. power consumption1.8 W (typically 0.4 W)
ConnectionM12 round plug connector, IEC 61076-2-101, 4-pin, A-coded, shielded
Electrical protectionReverse-polarity, short circuit, overvoltage protection
Mountingclip for 35 mm DIN rail, EN 60715 and screw fixing M5
Casingplastic according to UL94 V-0, light grey
Dimensions140 x 40 x 38 mm
Weightapprox. 50 g
Fitting positionvertical (connection on top)
Operating/Storage temperature-40 to +70 °C (-40 to +158 °F) / -40 to +85 °C (-40 to +185 °F)
Operating/Storage humiditymax. 90% RH (non-condensing)
Protection type/Protection classIP20 / III (SELV)
ApprovalsVDE and UL File No. E500143 (acc. to IEC 61010-1/DIN EN 61010-1)
NoteOther interfaces and measuring ranges on request
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Hygrometers and Humidity Measurement Instruments
Product Number CSS 014 Smart Sensor
Product Name Temperature and Humidity Sensor
Variables Measured Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details