PCE Instruments / PCE Americas Inc. Handheld Humidity Detector PCE-313A

Description
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Humidity Detector has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Humidity Detector determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote
Description
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Humidity Detector has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Humidity Detector determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Handheld Humidity Detector - PCE-313A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Handheld Humidity Detector
PCE-313A
Handheld Humidity Detector PCE-313A
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Humidity Detector has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Humidity Detector determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Humidity Detector has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Humidity Detector determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-313A
Product Name Handheld Humidity Detector
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 5 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Absolute Air Moisture Meter - PCE-WM1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Absolute Humidity; Temperature
Form Factor Meter
View Details
Moisture Meter - PCE-PEL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details