PCE Instruments / PCE Americas Inc. Inspection Camera PCE-VE 180

Description
PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 inspection camera features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope inspection camera is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities.
Request a Quote Datasheet
Description
PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 inspection camera features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope inspection camera is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera
PCE-VE 180
Inspection Camera PCE-VE 180
PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 inspection camera features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope inspection camera is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities.

PCE-VE 180 is a rechargeable handheld pistol-grip borescope inspection camera with video recording and image capture functionality. Equipped with built-in LED lighting on the waterproof camera tip, the PCE-VE 180 inspection camera features a detachable remote control with integrated 3.5" LCD for easy viewing and navigation. The remote control communicates using radio transmission at 2.4 GHz. The borescope inspection camera is powered by a rechargeable battery that allows for up to 3 hours of continuous use. Recorded images and videos are saved to a MicroSD memory card with a capacity of up to 32 GB. The semi-flexible gooseneck cable of the borescope has a small diameter of just 3.9 mm / 0.16" for insertion into tiny cavities. An IP67 ingress protection rating protects the borescope against dust and water, allowing for use in adverse conditions. The borescope comes with three different attachments: a 90 ° angle mirror for viewing side walls and around corners, as well as a hook and a magnet for pulling parts out of cavities.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-VE 180
Product Name Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
Application / Industry Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details