Dymax Dispense Valves and Controllers, Model 826

Description
The Model 826 is a pneumatically operated, normally closed pinch valve. This dispense valve dispenses a wide variety of materials and is specifically designed to dispense thicker, stringy materials with ease. The valve is highly precise and obtains its precision from lockable controls that facilitate the adjustment of three critical parameters: the flow rate through the valve, the amount of tube closure, and suck-back. The valve's suck-back feature allows for the clean shutoff of stringy and tacky materials and prevents the formation of a droplet at the end of the dispense nozzle. It also minimizes the filming over materials that tend to dry out at the end of the nozzle. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimum clean-up, allowing for rapid material changeover. This valve can be supplied with fluid paths of varying materials and sizes for optimum material compatibility. The dispensing valve can be integrated into an automated dispensing system or can be paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet
Description
The Model 826 is a pneumatically operated, normally closed pinch valve. This dispense valve dispenses a wide variety of materials and is specifically designed to dispense thicker, stringy materials with ease. The valve is highly precise and obtains its precision from lockable controls that facilitate the adjustment of three critical parameters: the flow rate through the valve, the amount of tube closure, and suck-back. The valve's suck-back feature allows for the clean shutoff of stringy and tacky materials and prevents the formation of a droplet at the end of the dispense nozzle. It also minimizes the filming over materials that tend to dry out at the end of the nozzle. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimum clean-up, allowing for rapid material changeover. This valve can be supplied with fluid paths of varying materials and sizes for optimum material compatibility. The dispensing valve can be integrated into an automated dispensing system or can be paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves and Controllers, Model 826 -  - Dymax
Torrington, CT, United States
Dispense Valves and Controllers, Model 826
Dispense Valves and Controllers, Model 826
The Model 826 is a pneumatically operated, normally closed pinch valve. This dispense valve dispenses a wide variety of materials and is specifically designed to dispense thicker, stringy materials with ease. The valve is highly precise and obtains its precision from lockable controls that facilitate the adjustment of three critical parameters: the flow rate through the valve, the amount of tube closure, and suck-back. The valve's suck-back feature allows for the clean shutoff of stringy and tacky materials and prevents the formation of a droplet at the end of the dispense nozzle. It also minimizes the filming over materials that tend to dry out at the end of the nozzle. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimum clean-up, allowing for rapid material changeover. This valve can be supplied with fluid paths of varying materials and sizes for optimum material compatibility. The dispensing valve can be integrated into an automated dispensing system or can be paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

The Model 826 is a pneumatically operated, normally closed pinch valve. This dispense valve dispenses a wide variety of materials and is specifically designed to dispense thicker, stringy materials with ease. The valve is highly precise and obtains its precision from lockable controls that facilitate the adjustment of three critical parameters: the flow rate through the valve, the amount of tube closure, and suck-back.

The valve's suck-back feature allows for the clean shutoff of stringy and tacky materials and prevents the formation of a droplet at the end of the dispense nozzle. It also minimizes the filming over materials that tend to dry out at the end of the nozzle.

The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimum clean-up, allowing for rapid material changeover. This valve can be supplied with fluid paths of varying materials and sizes for optimum material compatibility.

The dispensing valve can be integrated into an automated dispensing system or can be paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Dispensing Valve Systems
Product Name Dispense Valves and Controllers, Model 826
Valve Dispensing Technology Pinch Valve
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
Dispense Valves and Controllers, Model 828 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details