Dymax Dispense Valves and Controllers, Model 400

Description
Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to handle. Air pressure retracts the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 400 is available in several system packages, paired with the Dymax DVC-345 bench-top valve controller and material reservoirs of various styles and sizes. Additional accessories, like a valve stand and various style dispense tips, are also available for this system. Model 400 System Includes Model 400 Handheld Needle Valve Selected Reservoir DVC-345 Digital Valve Controller Air Filter/Regulator – 0-100 psi (0-6.9 bar) Controller Air Line Kit Fluid Line Kit – 6′ of black 1/4 in (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) reducer and two 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Valve Stand Reservoir Air Line Kit Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Dispensing Tip Kit for Low Viscosity Fluids Air Precision Regulator – Includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials 0-100 psi (0-6.9 bar) for high-viscosity materials
Request a Quote Datasheet
Description
Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to handle. Air pressure retracts the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 400 is available in several system packages, paired with the Dymax DVC-345 bench-top valve controller and material reservoirs of various styles and sizes. Additional accessories, like a valve stand and various style dispense tips, are also available for this system. Model 400 System Includes Model 400 Handheld Needle Valve Selected Reservoir DVC-345 Digital Valve Controller Air Filter/Regulator – 0-100 psi (0-6.9 bar) Controller Air Line Kit Fluid Line Kit – 6′ of black 1/4 in (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) reducer and two 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Valve Stand Reservoir Air Line Kit Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Dispensing Tip Kit for Low Viscosity Fluids Air Precision Regulator – Includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials 0-100 psi (0-6.9 bar) for high-viscosity materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves and Controllers, Model 400 -  - Dymax
Torrington, CT, United States
Dispense Valves and Controllers, Model 400
Dispense Valves and Controllers, Model 400
Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to handle. Air pressure retracts the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 400 is available in several system packages, paired with the Dymax DVC-345 bench-top valve controller and material reservoirs of various styles and sizes. Additional accessories, like a valve stand and various style dispense tips, are also available for this system. Model 400 System Includes Model 400 Handheld Needle Valve Selected Reservoir DVC-345 Digital Valve Controller Air Filter/Regulator – 0-100 psi (0-6.9 bar) Controller Air Line Kit Fluid Line Kit – 6′ of black 1/4 in (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) reducer and two 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Valve Stand Reservoir Air Line Kit Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Dispensing Tip Kit for Low Viscosity Fluids Air Precision Regulator – Includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials 0-100 psi (0-6.9 bar) for high-viscosity materials

Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to handle. Air pressure retracts the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume.

The Model 400 is available in several system packages, paired with the Dymax DVC-345 bench-top valve controller and material reservoirs of various styles and sizes. Additional accessories, like a valve stand and various style dispense tips, are also available for this system.

Model 400 System Includes

  • Model 400 Handheld Needle Valve
  • Selected Reservoir
  • DVC-345 Digital Valve Controller
  • Air Filter/Regulator – 0-100 psi (0-6.9 bar)
  • Controller Air Line Kit
  • Fluid Line Kit – 6′ of black 1/4 in (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) reducer and two 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts
  • Valve Stand
  • Reservoir Air Line Kit
  • Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing
  • Dispensing Tip Kit for Low Viscosity Fluids
  • Air Precision Regulator – Includes three pressure gauges:
    • 0-30 psi (0-2 bar) for very low- to medium-viscosity materials
    • 0-60 psi (0-4.1 bar) for medium-viscosity materials
    • 0-100 psi (0-6.9 bar) for high-viscosity materials
Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Dispensing Valve Systems
Product Name Dispense Valves and Controllers, Model 400
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 775 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Material Temperature Range 400 F (204 C)
View Details
Dispense Valves and Controllers, Model 485 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Application wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
View Details
Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Dispense Valves and Controllers, Model 300 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
View Details