Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-0620-13

Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2231-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2231-ND
AC DC Desktop, Wall Power Adapters 237-2231-ND
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics - 05AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics
05AC7689
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics 05AC7689
WALL MOUNT ADAPTOR, AC-DC, 13.5V, 0.62A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 13.5V, 0.62A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2231-ND 05AC7689
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data