Placid Industries, Inc. PS-24-M2 Open Power Supply PS-24-M2

Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote Datasheet
Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Elmira, NY, United States
PS-24-M2 Open Power Supply
PS-24-M2
PS-24-M2 Open Power Supply PS-24-M2
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).

For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.

  • Enclosed (benchtop) and open-style units have identical performance and features.
  • Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering.
  • Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive.
  • Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Power Supplies
Product Number PS-24-M2
Product Name PS-24-M2 Open Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details