Siglent Technologies NA, Inc. Programmable Switching DC Power Supply SPS5051X

Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPS5051X is a single-channel programmable switching DC power supply with a rated output voltage of 50 V and a rated output current of 10 A, providing 180 W of output power. It features a 2.4-inch OLED display, adjustable slew rates, 1 mV and 1 mA setting resolution, and protection against over-voltage, over-current, over-power, and over-temperature conditions. The unit supports remote voltage sensing, list sequence programming with up to 50 steps, and standard interfaces including USB and LAN. It includes an embedded web server for browser-based remote control and complies with 1/2, 1/3, or 1/6 rack mount sizes. Load transient recovery time is less than 1 ms, and output ripple voltage is 45 mV peak-to-peak. Output voltage accuracy is ±0.1% ±10 mV.

Datasheet Summary
Powered by GS/AI

The SPS5051X is a single-channel programmable switching DC power supply with a rated output voltage of 50 V and a rated output current of 10 A, providing 180 W of output power. It features a 2.4-inch OLED display, adjustable slew rates, 1 mV and 1 mA setting resolution, and protection against over-voltage, over-current, over-power, and over-temperature conditions. The unit supports remote voltage sensing, list sequence programming with up to 50 steps, and standard interfaces including USB and LAN. It includes an embedded web server for browser-based remote control and complies with 1/2, 1/3, or 1/6 rack mount sizes. Load transient recovery time is less than 1 ms, and output ripple voltage is 45 mV peak-to-peak. Output voltage accuracy is ±0.1% ±10 mV.

Suppliers

Company
Product
Description
Supplier Links
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Programmable Switching DC Power Supply
SPS5051X
Programmable Switching DC Power Supply SPS5051X
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Power Supplies
Product Number SPS5051X
Product Name Programmable Switching DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details