Altech Corp. TG Series Enclosures 100-903-91

Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 100-903-91, is constructed from polycarbonate material and features a transparent cover. It offers a protection level of IP67, making it suitable for environments requiring resistance to dust and water. The enclosure is UL recognized and can operate within a temperature range of -40AöC to 120AöC (-40AöF to 248AöF). It includes smooth sidewalls, a 60 x 58 x 0.4 mm recess in the cover, and an integrated cover retainer. The enclosure is designed for easy access with options for standard or quick turn screws. Its dimensions are 84 mm in length, 82 mm in width, and 85 mm in height. This enclosure is appropriate for applications that require robust protection and reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 100-903-91, is constructed from polycarbonate material and features a transparent cover. It offers a protection level of IP67, making it suitable for environments requiring resistance to dust and water. The enclosure is UL recognized and can operate within a temperature range of -40AöC to 120AöC (-40AöF to 248AöF). It includes smooth sidewalls, a 60 x 58 x 0.4 mm recess in the cover, and an integrated cover retainer. The enclosure is designed for easy access with options for standard or quick turn screws. Its dimensions are 84 mm in length, 82 mm in width, and 85 mm in height. This enclosure is appropriate for applications that require robust protection and reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 100-903-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
100-903-91
TG Series Enclosures 100-903-91
Enclosure, ABS, Gray, smooth walls

Enclosure, ABS, Gray, smooth walls

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 100-903-91
Product Name TG Series Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
Width 3.31 inch (84.07 mm)
Depth 3.35 inch (85.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
5 suppliers
TK Series Enclosures - 105-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 111-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
TG Series Enclosures - 100-408-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details