AirClean Systems Operator Protection Microscope Enclosure AC648TMIC

Description
The AirClean® Systems upflow microscope enclosure provides operator protection from harmful particulate or gases. Fume and vapor containment is achieved with AirClean Systems' state-of-the-art bonded carbon filtration; particulate containment is achieved through HEPA filtration. The AirSafe™ automatic safety controller constantly monitors filter and airflow conditions and provides one-touch control of all features. This configuration does not provide process protection and is considered to be a Class I BSC. Standard Features AirSafe™ automatic safety controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote
Description
The AirClean® Systems upflow microscope enclosure provides operator protection from harmful particulate or gases. Fume and vapor containment is achieved with AirClean Systems' state-of-the-art bonded carbon filtration; particulate containment is achieved through HEPA filtration. The AirSafe™ automatic safety controller constantly monitors filter and airflow conditions and provides one-touch control of all features. This configuration does not provide process protection and is considered to be a Class I BSC. Standard Features AirSafe™ automatic safety controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Creedmoor, NC, United States
Operator Protection Microscope Enclosure
AC648TMIC
Operator Protection Microscope Enclosure AC648TMIC
The AirClean® Systems upflow microscope enclosure provides operator protection from harmful particulate or gases. Fume and vapor containment is achieved with AirClean Systems' state-of-the-art bonded carbon filtration; particulate containment is achieved through HEPA filtration. The AirSafe™ automatic safety controller constantly monitors filter and airflow conditions and provides one-touch control of all features. This configuration does not provide process protection and is considered to be a Class I BSC. Standard Features AirSafe™ automatic safety controller Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic gas detection for real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed

The AirClean® Systems upflow microscope enclosure provides operator protection from harmful particulate or gases. Fume and vapor containment is achieved with AirClean Systems' state-of-the-art bonded carbon filtration; particulate containment is achieved through HEPA filtration. The AirSafe™ automatic safety controller constantly monitors filter and airflow conditions and provides one-touch control of all features. This configuration does not provide process protection and is considered to be a Class I BSC.

Standard Features

  • AirSafe™ automatic safety controller
  • Encloses equipment while retaining full operator access
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Low airflow alarm warns the user both visually and audibly
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Electronic gas detection for real-time gas phase filter monitoring
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number AC648TMIC
Product Name Operator Protection Microscope Enclosure
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details