BARTEC TNCN Junction boxes tncn-1

Description
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries may also be made in the rear face of the enclosures. Several boxes of different sizes can be flanged together as a compact unit. If you should have a particular requirement, BARTEC also offer tailor made boxes. Sales staff will be pleased to advise on this. Applications The TNCN range of stainless steel 316L enclosures are designed for use in any environment where an explosive atmosphere may be present, and are especially recommended for chemical agent environments, seawater corrosion and extremes of low and high temperature.
Request a Quote
Description
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries may also be made in the rear face of the enclosures. Several boxes of different sizes can be flanged together as a compact unit. If you should have a particular requirement, BARTEC also offer tailor made boxes. Sales staff will be pleased to advise on this. Applications The TNCN range of stainless steel 316L enclosures are designed for use in any environment where an explosive atmosphere may be present, and are especially recommended for chemical agent environments, seawater corrosion and extremes of low and high temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TNCN Junction boxes - tncn-1 - BARTEC
Bad Mergentheim, Germany
TNCN Junction boxes
tncn-1
TNCN Junction boxes tncn-1
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries may also be made in the rear face of the enclosures. Several boxes of different sizes can be flanged together as a compact unit. If you should have a particular requirement, BARTEC also offer tailor made boxes. Sales staff will be pleased to advise on this. Applications The TNCN range of stainless steel 316L enclosures are designed for use in any environment where an explosive atmosphere may be present, and are especially recommended for chemical agent environments, seawater corrosion and extremes of low and high temperature.

The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries may also be made in the rear face of the enclosures. Several boxes of different sizes can be flanged together as a compact unit.
If you should have a particular requirement, BARTEC also offer tailor made boxes. Sales staff will be pleased to advise on this.

Applications

The TNCN range of stainless steel 316L enclosures are designed for use in any environment where an explosive atmosphere may be present, and are especially recommended for chemical agent environments, seawater corrosion and extremes of low and high temperature.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Industrial Enclosures
Product Number tncn-1
Product Name TNCN Junction boxes
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details