The 105M02QB22 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and relay applications. It features a 1.0 μF capacitance and a 22 ohm resistor, rated for 200 Vdc/125 Vac at 60 Hz, with a tolerance of ±20% for capacitance and ±10% for resistance. The component is constructed with a carbon composition resistor in series with metallized polyester and coated in flame-retardant epoxy. It measures 1.45 inches in length, 0.39 inches in thickness, and 0.66 inches in height, with a lead spacing of 1.20 inches. The operating temperature range is from -55 °C to +85 °C. This part complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications and is UL/CSA recognized under File No. E33628 and LR32208.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105M02QB22 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |