The Type 101C aluminum electrolytic capacitor with part number 101C453U016BA2B is a 45,000 µF, 16 Vdc device with a capacitance tolerance of ±20%, a maximum ESR of 19.1 mΩ at 25 °C, and a rated ripple current of 13.7 A at 85 °C. It features a 2-inch diameter by 2.125-inch length cylindrical case with a high post terminal and standard insulation. The part operates over a temperature range of -55 °C to +105 °C, supports up to 5,000 hours of endurance life at 105 °C, and uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor with part number 101C453U016BA2B is a 45,000 µF, 16 Vdc device with a capacitance tolerance of ±20%, a maximum ESR of 19.1 mΩ at 25 °C, and a rated ripple current of 13.7 A at 85 °C. It features a 2-inch diameter by 2.125-inch length cylindrical case with a high post terminal and standard insulation. The part operates over a temperature range of -55 °C to +105 °C, supports up to 5,000 hours of endurance life at 105 °C, and uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.