The 103PPA302K is an axial lead film capacitor designed for high voltage and high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.01 µF, and a maximum RMS ripple current of 2 A at 25°C. The capacitor measures 14.5 mm in length and 29 mm in diameter, with a case construction using double metallized polypropylene film and a flame-retardant epoxy coating. It operates from -55°C to +85°C, with a dissipation factor of 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The capacitor meets UL94V0 flammability standards and is rated for a lifetime of 100,000 hours at 70°C under DC voltage. It has a self-inductance of less than 1 nH per mm of lead spacing and a capacitance tolerance of ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
10000pF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial
Win Source Part Number: 1338884-103PPA302K
Category: Capacitors - Film Capacitors
Series: PPA
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 750V
Voltage Rating - DC: 3000V (3kV)
Size / Dimension: 0.472" Dia x 1.339" L (12.00mm x 34.00mm)
Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber
Standard Package: 100
Capacitance: 10000 pF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 54.5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information
CAP FILM 10000PF 10% 3KVDC AXIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPA302K | 1572-1258-ND | 1338884-103PPA302K | 103PPA302K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |