The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C234U020DJ2D is a 230,000 µF, 200 Vdc capacitor with a 3.000-inch diameter and 3.625-inch length, featuring a stud terminal and a high-current can style. It has a maximum ESR of 5.9 mΩ at 25 °C and a ripple current rating of 38.1 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +50% for 200 Vdc ratings. The case construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C234U020DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |