The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operating temperatures from -55 °C to 105 °C. It has a 3.000 inch diameter and 5.125 inch length with a stud mount terminal. The part operates at 40 Vdc, has a capacitance of 170,000 µF, an ESR of 4.6 mΩ at 120 Hz, and a ripple current rating of 48.1 A at 85 °C. It features Thermal-Pak™ extended cathode construction and meets a 5,000 hour load life test at 105 °C and full load. Capacitance tolerance is -10% +75% for voltages up to 150 Vdc.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operating temperatures from -55 °C to 105 °C. It has a 3.000 inch diameter and 5.125 inch length with a stud mount terminal. The part operates at 40 Vdc, has a capacitance of 170,000 µF, an ESR of 4.6 mΩ at 120 Hz, and a ripple current rating of 48.1 A at 85 °C. It features Thermal-Pak™ extended cathode construction and meets a 5,000 hour load life test at 105 °C and full load. Capacitance tolerance is -10% +75% for voltages up to 150 Vdc.