Cornell Dubilier Aluminum Electrolytic 101C304U030DP2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C304U030DP2D, rated for 30 Vdc, has a capacitance of 300,000 µF, an ESR of 3.4 mΩ at 25 °C, and a ripple current rating of 58.8 A at 85 °C. It is housed in a 3 inch diameter, 5 7/8 inch long case with a stud terminal and includes an optional thermally-conductive disk at the base to reduce thermal resistance. The capacitor meets a 5,000 hour endurance life test at 105 °C under full load and maintains ≥90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C304U030DP2D, rated for 30 Vdc, has a capacitance of 300,000 µF, an ESR of 3.4 mΩ at 25 °C, and a ripple current rating of 58.8 A at 85 °C. It is housed in a 3 inch diameter, 5 7/8 inch long case with a stud terminal and includes an optional thermally-conductive disk at the base to reduce thermal resistance. The capacitor meets a 5,000 hour endurance life test at 105 °C under full load and maintains ≥90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C304U030DP2D
Aluminum Electrolytic 101C304U030DP2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C304U030DP2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers