The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, 3-inch diameter, and 7 5/8-inch length. The part has a rated voltage of 40 Vdc, capacitance of 280,000 µF, a maximum ESR of 3.4 mΩ at 120 Hz, and a ripple current rating of 63.9 A at 85 °C. Endurance life is 5,000 hours at 105 °C under full load. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations. Capacitance tolerance is -10% +75%, and leakage current is specified as ≤1.5 √CV µA, with a maximum of 4 mA after 5 minutes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C284U040DN2D | 101C284U040DN2D | 2002-101C284U040DN2D | 101C284U040DN2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 280000 microF | 280000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |