Cornell Dubilier Film Paper Film Capacitors 105MKP275KE

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105MKP275KE is a Class X2 metalized polypropylene film capacitor designed for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a dielectric strength of 2050 VDC between terminals and case. It has a capacitance of 1 µF, a maximum dv/dt of 400 V/µs, and operates within a temperature range of -40°C to +110°C. The capacitor measures 18 mm in length, 18.5 mm in height, and 11 mm in thickness, with a terminal spacing of 15 mm and lead diameter of 0.8 mm. It meets safety standards including UL 60384-14, CSA E60384-1, DIN EN 60384-14, and IEC 60384-14. Construction features flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned leads. Capacitance tolerance is ±10% at 1 kHz and 20°C, with dissipation factor ≤0.1% and insulation resistance ≥5000 MΩ at 500 VDC. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 105MKP275KE is a Class X2 metalized polypropylene film capacitor designed for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a dielectric strength of 2050 VDC between terminals and case. It has a capacitance of 1 µF, a maximum dv/dt of 400 V/µs, and operates within a temperature range of -40°C to +110°C. The capacitor measures 18 mm in length, 18.5 mm in height, and 11 mm in thickness, with a terminal spacing of 15 mm and lead diameter of 0.8 mm. It meets safety standards including UL 60384-14, CSA E60384-1, DIN EN 60384-14, and IEC 60384-14. Construction features flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned leads. Capacitance tolerance is ±10% at 1 kHz and 20°C, with dissipation factor ≤0.1% and insulation resistance ≥5000 MΩ at 500 VDC. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105MKP275KE
Film Paper Film Capacitors 105MKP275KE
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors - 105MKP275KE-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
105MKP275KE-ND
Film Capacitors 105MKP275KE-ND
1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-105MKP275KE
Boxed Metallized Polypropylene Film Capacitors 1µF

Boxed Metallized Polypropylene Film Capacitors 1µF

Supplier's Site Datasheet
Film Capacitors - 105MKP275KE - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
105MKP275KE
Film Capacitors 105MKP275KE
CAP FILM 1UF 10% 310VAC RADIAL

CAP FILM 1UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MKP275KE 105MKP275KE-ND 2002-105MKP275KE 105MKP275KE
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details